EN
  • EN
  • DE
  • IT

MAX9985ETX+

Part No MAX9985ETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 700MHz to 1GHz
Number of Mixers 1
Gain 6dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 440mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 022331-MAX9985ETX+
Ultra Librarian 3D Model Ultra Librarian MAX9985ETX+ CAD Model

Description

Maxim Integrated's MAX9985ETX+: High-Performance Mixer

The MAX9985ETX+ from Maxim Integrated is a cutting-edge, high-linearity, downconversion mixer designed to cater to the demanding requirements of wireless infrastructure applications. This advanced component is part of Maxim's extensive range of RF solutions, engineered to deliver exceptional performance and reliability in a compact package.

Key Features

  • High Linearity: The MAX9985ETX+ boasts an impressive IIP3 (Input Third-Order Intercept Point) of 24.5dBm, which ensures excellent linearity and low distortion, making it ideal for high-performance systems.
  • Low Noise Figure: With a noise figure of just 9.8dB, this mixer maintains signal integrity by minimizing the addition of noise, thus preserving the quality of the received signal.
  • Broad Frequency Range: The device operates over a wide frequency range, accommodating IF frequencies from 50MHz to 500MHz and RF frequencies from 700MHz to 1000MHz, providing versatility for various applications.
  • Integrated LO Buffer: The inclusion of an on-chip LO (Local Oscillator) buffer amplifier simplifies the design and reduces the number of external components required.
  • Single +5V Supply: The MAX9985ETX+ operates on a single +5V supply voltage, which simplifies power supply design and management.

Applications

The versatility and high performance of the MAX9985ETX+ make it suitable for a wide array of applications, particularly in the wireless communication sector. It is ideal for:

  • Base station transceivers for various standards, including GSM, CDMA, WCDMA, and LTE
  • Wireless repeaters and femtocells
  • Point-to-point communication systems
  • RFID readers
  • Test and measurement equipment

Package and Quality

Housed in a compact 36-pin TQFN package, the MAX9985ETX+ is designed for space-constrained applications. It also supports an extended temperature range, operating reliably from -40°C to +85°C, which ensures consistent performance even in harsh environments. Maxim Integrated is known for its commitment to quality, and this mixer is no exception, meeting stringent industry standards for reliability and longevity.

With its exceptional performance, broad frequency range, and robust design, the MAX9985ETX+ is a quintessential solution for designers looking to enhance the efficiency and performance of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3825 $79.1475
6+ $21.6482 $129.8892
9+ $20.9713 $188.7417
12+ $20.2945 $243.5340
15+ $19.6188 $294.2820
20+ $17.5883 $351.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess