EN
  • EN
  • DE
  • IT

74HC139AF

Part No 74HC139AF
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DMUX DUAL 1:4 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 198142-74HC139AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC139AF CAD Model

Description

ON Semiconductor 74HC139AF Dual 2-to-4 Line Decoder/Demultiplexer

The 74HC139AF from ON Semiconductor is a high-speed Si-gate CMOS device designed to handle decoding and demultiplexing applications with utmost efficiency. This integrated circuit is a versatile component that can be utilized in a wide range of digital systems to simplify the distribution of signals and data.

Key Features:

  • Dual Independent Decoders: The 74HC139AF contains two individual 2-to-4 line decoders, each with its own address input, enabling the device to operate in a variety of configurations and applications.
  • High-Speed Operation: Engineered for rapid performance, this component is capable of handling fast signal transitions, making it suitable for high-speed data management systems.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, contributing to energy efficiency in electronic circuits.
  • Multiple Output Options: Each decoder has four outputs, providing the flexibility to direct signals to multiple destinations from a single input source.
  • Active Low Outputs: The outputs of the 74HC139AF are active low, which means they are in a low state when selected, adding an extra layer of logic control for designers.
  • Wide Operating Voltage Range: This device can operate across a broad voltage range, accommodating various power supply levels for different system requirements.

Applications:

The 74HC139AF is ideal for use in a multitude of digital applications, including:

  • Memory decoding or data routing in computer systems
  • Demultiplexing signals for communication systems
  • Control logic for multiplexed data paths
  • Function selection in programmable controllers

Technical Specifications:

The technical specifications of the 74HC139AF include a wide operating voltage range of 2.0 to 6.0 volts, standard TTL switch thresholds, and an operating temperature range from -40°C to +85°C. The device is offered in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

With its combination of dual decoding capabilities, high-speed operation, and low power consumption, the 74HC139AF from ON Semiconductor is a reliable and functional choice for designers looking to enhance the efficiency and performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8868 $58.6416
29+ $4.0102 $116.2958
45+ $3.8854 $174.8430
62+ $3.7595 $233.0890
80+ $3.6348 $290.7840
107+ $3.2583 $348.6381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess