EN
  • EN
  • DE

MAX995ESD+T

Part No MAX995ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad R-R I/O ±2.75V/5.5V 14-Pin SOIC N T/R / IC COMPARATOR R-R 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 5mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 210ns
Hysteresis ±2.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 787280-MAX995ESD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX995
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX995ESD+T CAD Model

Description

The Maxim Integrated MAX995ESD+T is a high-performance, low-power, single-supply comparator with an integrated voltage reference. Designed for precision applications requiring a combination of low voltage operation and low power consumption, this device is ideal for battery-powered systems and portable equipment.

Key Features

  • Integrated Voltage Reference: The device includes a precision 1.182V voltage reference, offering a stable comparison threshold which is vital for accurate sensing and detection.
  • Single-Supply Operation: With a wide supply voltage range from 2.5V to 5.5V, the MAX995ESD+T is versatile and can be used in diverse applications without the need for dual supplies.
  • Low Power Consumption: It features a low supply current, making it suitable for power-sensitive designs, thus ensuring extended battery life in portable devices.
  • Fast Response Time: The comparator is designed to provide a quick response, with a propagation delay typically less than 7µs, which is critical for high-speed signal processing applications.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads.

Applications

The MAX995ESD+T is commonly used in systems that require precise voltage monitoring and control. Some of its typical applications include:

  • Battery-powered devices
  • Window comparators
  • Threshold detectors/sensors
  • Data systems
  • Portable instrumentation
  • Medical devices

Product Specifications

The device comes in a small, 14-pin SOIC package, ensuring a compact footprint that is valuable in space-constrained applications. It also features a wide operating temperature range from -40°C to +125°C, which allows reliable operation in harsh environments.

Ordering Information

The MAX995ESD+T is available in tape and reel format, making it suitable for automated assembly processes. For detailed information on pricing, availability, and ordering, interested customers should contact Maxim Integrated or authorized distributors.

With its robust feature set, the Maxim Integrated MAX995ESD+T comparator is a strong choice for designers looking to improve the performance and efficiency of their systems while maintaining compactness and reliability.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess