EN
  • EN
  • DE

A40MX04-3PLG44I

Part No A40MX04-3PLG44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC / series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Number of I/O 34
Number of Gates 6000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1022624-A40MX04-3PLG44I
Ultra Librarian 3D Model Ultra Librarian A40MX04-3PLG44I CAD Model

Description

Microchip Technology's A40MX04-3PLG44I FPGA

The A40MX04-3PLG44I is a high-performance FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is part of the A40MX Series, which is well-known for its versatility and reliability in a wide range of applications.

At the heart of the A40MX04-3PLG44I lies a robust architecture that allows designers to implement complex logic circuits and systems on a single chip. With its reprogrammable nature, this FPGA is ideal for prototyping, as well as for final product deployment, providing a flexible and cost-effective solution for both small-scale and high-volume production needs.

The A40MX04-3PLG44I comes in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications without compromising on performance. The device operates over an industrial temperature range, ensuring reliable performance under extreme conditions, which is critical for industrial, automotive, and other demanding environments.

Key features of the A40MX04-3PLG44I include:

  • Reprogrammable flash technology, offering a non-volatile solution that retains its configuration even after power cycles.
  • High-density logic cells that enable the implementation of complex digital circuits.
  • Flexible I/Os that support various voltage standards and interfacing requirements, allowing seamless integration with other components in a system.
  • Low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • In-system programmability, which simplifies updates and alterations to the design without the need for additional hardware.

Whether you are developing consumer electronics, automotive systems, telecommunications infrastructure, or industrial control units, the A40MX04-3PLG44I provides a solid foundation for your digital designs. Its combination of high-density, low-power operation, and in-system programmability makes it a go-to choice for engineers looking for a reliable and flexible FPGA solution.

Microchip Technology's commitment to quality ensures that the A40MX04-3PLG44I meets the stringent requirements of modern electronic systems, providing designers with confidence in the performance and longevity of their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess