EN
  • EN
  • DE

MAX9959FCCQ+D

Part No MAX9959FCCQ+D
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 25V SPAN, 800MA DEVICE POWER SUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Automatic Test Equipment (ATE)
Current - Supply 20mA
Voltage - Supply 12V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EPR (14x14)
Base Product Number MAX9959
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707654-MAX9959FCCQ+D
Ultra Librarian 3D Model Ultra Librarian MAX9959FCCQ+D CAD Model

Description

Maxim Integrated's MAX9959FCCQ+D: Precision, Programmable Waveform Generator

The MAX9959FCCQ+D from Maxim Integrated is a state-of-the-art, programmable waveform generator that offers unparalleled precision and flexibility for a wide range of applications. This high-performance integrated circuit is designed to cater to the demanding needs of engineers in fields such as telecommunications, signal processing, and automated test equipment (ATE).

At the heart of the MAX9959FCCQ+D lies its ability to generate complex and accurate waveforms. The device is capable of creating sine, square, triangular, and sawtooth waves, among others. This versatility makes it an ideal solution for simulating real-world signals and testing electronic equipment with various signal types. Moreover, the waveform parameters are highly customizable, allowing users to adjust frequency, amplitude, and phase with precision, ensuring that the generated signals meet the exact specifications required for testing and development.

The MAX9959FCCQ+D is designed for ease of use, featuring a user-friendly interface that simplifies the task of programming and managing waveforms. Its integration into systems is further enhanced by its compact form factor, which makes it suitable for space-constrained applications. Additionally, the device operates over a wide range of supply voltages, providing flexibility in power supply design and ensuring compatibility with various system architectures.

Reliability is a key attribute of the MAX9959FCCQ+D, with Maxim Integrated's commitment to quality evident in the device's robust construction and consistent performance. Its high signal integrity and low distortion rates are critical for applications where accuracy is paramount. The product also features built-in protection mechanisms to safeguard against over-voltage and other potential hazards, ensuring long-term stability and operation.

In summary, the MAX9959FCCQ+D from Maxim Integrated is a sophisticated, programmable waveform generator that combines precision, flexibility, and reliability. It stands out as an essential tool for engineers and technicians who require accurate signal generation for testing, development, and research in various high-tech industries.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0538 $98.1076
3+ $40.2493 $120.7479
4+ $38.9915 $155.9660
6+ $37.7337 $226.4022
7+ $36.4759 $255.3313
10+ $32.7026 $327.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess