EN
  • EN
  • DE

MAX9933EUA+T

Part No MAX9933EUA+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF-DETECT CTRLR/RF DET 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2MHz to 1.6GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 12mA
Case / Package 8-uMAX
Win Source Part Number 113692-MAX9933EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9933EUA+T CAD Model

Description

Product Overview: MAX9933EUA+T from Maxim Integrated

The MAX9933EUA+T is a high-performance, precision operational amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This op-amp is part of Maxim's extensive range of amplifiers and comparators, known for their reliability and efficiency in various applications.

Key Features

  • Low Offset Voltage: The MAX9933EUA+T boasts an ultra-low input offset voltage, making it ideal for applications that require precise signal amplification without significant deviation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, ensuring excellent performance in high-speed signal processing tasks.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low quiescent current, minimizing power consumption without sacrificing performance.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which is critical for maintaining signal integrity in various electronic circuits.
  • Extended Temperature Range: The MAX9933EUA+T is capable of operating over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The MAX9933EUA+T is versatile and can be used in a wide array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Industrial process controls
  • Automotive systems

Package and Availability

This operational amplifier is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. The part number MAX9933EUA+T indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

In conclusion, the MAX9933EUA+T from Maxim Integrated is a high-quality operational amplifier that combines precision, power efficiency, and versatility. Whether for industrial, automotive, or consumer electronics, this op-amp is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4283 $54.2830
23+ $4.4540 $102.4420
35+ $4.3149 $151.0215
48+ $4.1757 $200.4336
62+ $4.0365 $250.2630
83+ $3.6189 $300.3687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,567 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess