The MAX9923TEUB+ is a state-of-the-art variable gain, bidirectional current-sense amplifier from Maxim Integrated, designed to provide precision current measurement in a wide range of applications. This compact, high-performance device is ideal for monitoring battery management systems, power supply control, and automotive applications, where accurate current sensing is crucial for operational efficiency and safety.
Key Features
- Wide Common Mode Range: The MAX9923TEUB+ operates over a broad common-mode voltage range from -0.1V to +28V, allowing for flexible use in systems with varying ground potentials.
- High Accuracy: With its precision design, the device ensures high accuracy current sensing, which is vital for monitoring and control in sensitive applications.
- Variable Gain: It offers a user-selectable gain setting, which can be adjusted through external resistors to tailor the amplifier's performance to specific application requirements.
- Low Power Consumption: This amplifier is optimized for low power operation, making it suitable for battery-powered devices where power efficiency is paramount.
- Small Package: The MAX9923TEUB+ comes in a tiny 10-pin µMAX package, which is ideal for space-constrained applications.
Applications
The versatility of the MAX9923TEUB+ allows it to be used across various industries and applications. It is particularly well-suited for:
- Automotive systems such as motor control and battery management
- Industrial automation for process control and monitoring
- Power management systems in consumer electronics
- Portable device power monitoring
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Output: Voltage output proportional to the sensed current
- Package: 10-pin µMAX
In summary, the MAX9923TEUB+ from Maxim Integrated is a versatile, high-precision current-sense amplifier that offers robust performance in a compact package, making it an excellent choice for a multitude of current sensing applications.