EN
  • EN
  • DE

ST19NP18ER28PVMR

Part No ST19NP18ER28PVMR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342939-ST19NP18ER28PVMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVMR CAD Model

Description

ST19NP18ER28PVMR - A High-Performance Secure Microcontroller by STMicroelectronics

The ST19NP18ER28PVMR is a cutting-edge secure microcontroller produced by STMicroelectronics, designed to deliver top-notch security and performance for a wide range of applications. This product is a member of the ST19 family, which is well-known for its robust security features, making it an ideal choice for sensitive and secure operations such as banking, identification, and access control systems.

Built on a secure Harvard architecture, the ST19NP18ER28PVMR features an enhanced 8/16-bit ST19 core with a 28MHz clock frequency, providing a balance of processing power and energy efficiency. The device comes with a substantial 18KB of user ROM, 18KB of EEPROM, and 1.5KB of user RAM, allowing for flexible and secure data storage and management.

The ST19NP18ER28PVMR boasts a wide array of security features. It includes hardware DES and AES cryptographic accelerators for rapid and secure data encryption and decryption. An advanced protection mechanism against physical and logical attacks is also integrated, including sensors to detect abnormal environmental conditions and dedicated hardware for glitch and spike detection, ensuring the integrity and confidentiality of the data.

This microcontroller supports ISO 7816, SWP, and I2C communication interfaces, providing versatile connectivity options for various secure applications. Additionally, it is certified to Common Criteria EAL5+ and EMVCo, which are testament to its high security and reliability standards.

The ST19NP18ER28PVMR is offered in a small and reliable VQFN32 package, making it suitable for space-constrained applications. Its operating temperature range from -25°C to +85°C ensures stable performance across different environmental conditions.

In summary, the ST19NP18ER28PVMR from STMicroelectronics is a powerful and secure microcontroller that provides advanced security features, high-speed cryptographic capabilities, and reliable performance for applications demanding the utmost in data protection and integrity. Its robust design and certification make it a trusted platform for developers looking to incorporate secure elements into their systems.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess