EN
  • EN
  • DE

MAX989ESA

Part No MAX989ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL R-R 8-SOIC / Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 5mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Quiescent (Maximum) 24μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX989
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810284-MAX989ESA
Ultra Librarian 3D Model Ultra Librarian MAX989ESA CAD Model

Description

The MAX989ESA is a precision voltage comparator manufactured by Maxim Integrated, renowned for its high-quality and reliable electronic components. This particular model is designed to provide a fast response time and low power consumption, making it an ideal choice for a wide range of applications that require voltage monitoring and level detection.

Key Features:

  • High-Speed Operation: The MAX989ESA offers a fast propagation delay, ensuring quick response times in applications that demand high-speed comparisons.
  • Low Power Consumption: With its low power design, this comparator is suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and making it versatile for both single and dual power supply operations.
  • Precision Comparison: The device delivers precise voltage level detection, which is critical for maintaining system stability and performance.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and simplifies circuit design.
  • Package: It comes in a small 8-pin SOIC package, optimizing board space and making it suitable for compact electronic assemblies.

Applications:

The MAX989ESA is utilized in a variety of applications where precise voltage comparison is necessary. These include:

  • Battery chargers and monitors
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Threshold detectors
  • Waveform generators

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Input Offset Voltage Typically 5mV
Propagation Delay Typically 40ns
Operating Temperature Range -40°C to +85°C
Package Type 8-pin SOIC

For engineers and designers seeking a reliable and efficient voltage comparator, the MAX989ESA from Maxim Integrated is an excellent choice that combines speed, precision, and low power consumption in a compact form factor.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess