EN
  • EN
  • DE

BTN KT11 03 80

Part No BTN KT11 03 80
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP TACTILE ROUND IVORY / Round, Convex (Domed) Tactile Switch Cap Ivory Snap Fit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr C&K Components
Series KT
Package Bulk
Product Status Active
Switch Type Tactile
Shape Round, Convex (Domed)
Color Ivory
Illumination Non-Illuminated
For Use With/Related Products KT Series
Mounting Type Snap Fit
Size 5.72mm Dia x 4.98mm H
Base Product Number BTN KT11
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 766347-BTN KT11 03 80
Ultra Librarian 3D Model Ultra Librarian BTN KT11 03 80 CAD Model

Description

The 766347-BTN KT11 03 80 is a cap accessory designed for use with the C&K Components KT series switches.

  • Package: Bulk
  • Compatibility: KT series switches
  • Shape: Round, Convex
  • Color: Ivory

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE GRAY
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND CLEAR/WHITE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess