EN
  • EN
  • DE

SY89874AUMG-TR

Part No SY89874AUMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2.5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input CML, HSTL, LVCMOS, LVDS, LVTTL, PECL
Output LVPECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series SY89874
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812393-SY89874AUMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89874AUMG-TR CAD Model

Description

Product Overview: SY89874AUMG-TR from Microchip Technology

The SY89874AUMG-TR is a high-performance, precision clock synthesizer from Microchip Technology, designed to meet the stringent requirements of today's advanced electronic systems. This versatile component is an ideal solution for a wide range of applications, including networking, telecommunications, data centers, and high-speed computing environments.

Key Features

  • High Precision: The SY89874AUMG-TR offers excellent frequency stability and low jitter performance, ensuring reliable operation and synchronization in critical applications.
  • Versatility: With its wide frequency range, this clock synthesizer can be used in various systems, supporting multiple standards and protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for power-sensitive applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring consistent performance even in harsh environments.
  • Form Factor: The SY89874AUMG-TR comes in a compact package, allowing for easy integration into space-constrained designs.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the ecological footprint.

Applications

The SY89874AUMG-TR's adaptable nature makes it a perfect fit for a variety of applications:

  • High-speed data communication systems
  • Server and storage platforms
  • Wireless infrastructure
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY89874AUMG-TR is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. Customers can trust in the consistent performance and longevity of this clock synthesizer.

Overall, the SY89874AUMG-TR from Microchip Technology stands out as a robust and reliable component, offering the precision and versatility needed for today's high-speed, high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess