EN
  • EN
  • DE

MAX9879ERV

Part No MAX9879ERV
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707596-MAX9879ERV
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9879ERV CAD Model

Description

Introducing the MAX9879ERV from Maxim Integrated

The MAX9879ERV from Maxim Integrated is a state-of-the-art audio solution designed to cater to the demanding needs of compact multimedia applications. This innovative product combines a stereo Class D speaker amplifier with a stereo DirectDrive® headphone amplifier, delivering high-quality audio performance in a single, integrated package.

High-Efficiency Class D Speaker Amplifier

At the heart of the MAX9879ERV lies a high-efficiency Class D speaker amplifier capable of driving stereo speakers with exceptional sound quality. This feature allows for reduced power consumption, which is crucial for battery-powered devices, extending their operational life. The Class D architecture ensures minimal heat generation, thereby eliminating the need for bulky heat sinks and enabling a more compact design.

DirectDrive Headphone Amplifier

The integrated DirectDrive headphone amplifier technology removes the need for external DC-blocking capacitors, reducing the overall component count and saving precious board space. It provides a clean, pop-free audio experience for stereo headphones, ensuring users can enjoy their music or multimedia content with crystal-clear sound.

Flexible Input and Output Configurations

The MAX9879ERV offers flexible input and output configurations, supporting differential or single-ended inputs to accommodate various audio sources. It also provides comprehensive output power control, with the ability to deliver up to 725mW per channel into a 4Ω load, making it versatile enough to handle a wide range of speaker impedances and sizes.

Advanced Audio Processing and Protection Features

This audio IC incorporates advanced audio processing features, including programmable gain, digital volume control, and bass and treble tone controls. It also boasts robust protection features such as short-circuit and thermal-overload protection, ensuring reliable operation and longevity of the device under various conditions.

Compact and Power-Efficient

Designed with a small footprint in mind, the MAX9879ERV comes in a compact, lead-free, 30-bump WLP (Wafer-Level Package), which is ideal for space-constrained applications. Its power efficiency and low quiescent current make it an excellent choice for portable devices such as smartphones, tablets, and other personal media devices.

In summary, the MAX9879ERV from Maxim Integrated is a versatile, high-performance audio solution that offers a seamless blend of power efficiency, sound quality, and space-saving design, making it a top choice for the next generation of multimedia devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess