EN
  • EN
  • DE

MAX98730EWJ+TCGT

Part No MAX98730EWJ+TCGT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707594-MAX98730EWJ+TCGT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98730EWJ+TCGT CAD Model

Description

The MAX98730EWJ+TCGT is a high-performance, low-power audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality in a compact package. This integrated audio solution is perfect for portable applications where space and power efficiency are crucial.

Key Features

  • High Efficiency: The device features a Class DG amplifier, which provides higher efficiency compared to traditional Class AB amplifiers, leading to extended battery life in portable devices.
  • Integrated Audio Subsystem: It combines a mono speaker amplifier with a DirectDrive® stereo headphone amplifier, simplifying the design and reducing the component count.
  • Low EMI: Maxim Integrated's proprietary active emissions limiting and spread-spectrum modulation schemes minimize electromagnetic interference (EMI), making the MAX98730EWJ+TCGT ideal for use in sensitive RF environments.
  • High-Quality Audio: With low 0.02% THD+N (Total Harmonic Distortion plus Noise) for the speaker amplifier and 0.01% THD+N for the headphone amplifier, the device ensures a high-fidelity audio experience.
  • Flexibility: The amplifier supports a wide range of input sources and offers comprehensive click-and-pop suppression to enhance the user experience.

Applications

The MAX98730EWJ+TCGT is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Notebook Computers
  • Portable Speakers

Technical Specifications

The device operates over a wide 2.7V to 5.5V supply voltage range and is available in a small, lead-free, 30-bump WLP (Wafer-Level Package) with a 2.34mm x 2.34mm x 0.6mm dimension. Its temperature range of -40°C to +85°C ensures reliable performance under varying environmental conditions.

Conclusion

Maxim Integrated's MAX98730EWJ+TCGT stands out as a powerful audio solution for designers looking to enhance the audio quality of their products without sacrificing space or power efficiency. Its integration of a speaker and headphone amplifier, coupled with its high performance and low EMI, makes it an excellent choice for a wide range of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess