EN
  • EN
  • DE

MAX9860ETG+T

Part No MAX9860ETG+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC MONO AUD 16BIT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 1
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 81 / 90
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 126819-MAX9860ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9860
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9860ETG+T CAD Model

Description

Maxim Integrated MAX9860ETG+T Audio Codec

The MAX9860ETG+T from Maxim Integrated is a high-performance, low-power, mono audio codec designed to provide a comprehensive audio solution for portable devices. This integrated circuit simplifies the design of audio systems by combining an analog-to-digital converter (ADC), a digital-to-analog converter (DAC), a digital audio interface, and a headphone amplifier in a single, compact component.

With its 24-bit audio processing capabilities, the MAX9860ETG+T delivers pristine sound quality suitable for a wide range of applications, from mobile phones and tablets to wireless headsets and digital cameras. The device supports sample rates from 8kHz to 48kHz, ensuring compatibility with standard audio formats while providing flexibility for various use cases.

The codec's integrated programmable gain amplifier (PGA) on the ADC path allows for fine-tuning of the input signal, ensuring optimal recording levels. The DAC path features a high-output headphone amplifier that can drive 16Ω to 100Ω loads, making it versatile for different headphone types. Additionally, the headphone amplifier offers a low 0.01% total harmonic distortion plus noise (THD+N), ensuring a clear audio output.

Designed with power efficiency in mind, the MAX9860ETG+T operates on a single 1.8V power supply, which is ideal for battery-powered devices. It also includes flexible power management options, allowing designers to minimize power consumption when the audio features are not in use.

The digital audio interface of the MAX9860ETG+T supports I²S, left-justified, and PCM data formats, providing easy integration with most microcontrollers and digital signal processors. The small 24-pin TQFN package (4mm x 4mm) with exposed pad makes it suitable for space-constrained applications.

Maxim Integrated ensures reliability and performance by offering the MAX9860ETG+T with an extended temperature range of -40°C to +85°C, accommodating harsh operating environments. Whether for personal entertainment, communication devices, or digital media, the MAX9860ETG+T stands out as a versatile and reliable audio codec solution for designers looking to enhance their audio system capabilities.

You May Also Be Interested in

Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8503 $55.5090
70+ $1.5182 $106.2740
105+ $1.4708 $154.4340
145+ $1.4233 $206.3785
185+ $1.3759 $254.5415
245+ $1.2336 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess