EN
  • EN
  • DE

MAX98500EWE+TC26

Part No MAX98500EWE+TC26
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707583-MAX98500EWE+TC26
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98500EWE+TC26 CAD Model

Description

Maxim Integrated MAX98500EWE+TC26 Class D Audio Amplifier

The Maxim Integrated MAX98500EWE+TC26 is a high-efficiency, Class D audio amplifier that offers a compact and power-saving solution for portable audio applications. Designed with Maxim's proprietary technology, this audio amplifier is capable of delivering high-quality sound while maintaining low power consumption, making it ideal for battery-powered devices such as smartphones, tablets, and portable media players.

Key Features:

  • High Efficiency: The MAX98500EWE+TC26 operates with high efficiency, which reduces power loss and extends battery life in portable devices.
  • Output Power: This amplifier can deliver up to 2.2W into a 4Ω load or 1.55W into an 8Ω load, providing robust audio output for its size.
  • Low EMI: One of the standout features of this Class D amplifier is its low electromagnetic interference (EMI), which makes it suitable for use in RF-sensitive environments.
  • Advanced Protection: It includes comprehensive protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and longevity of the device.
  • Small Footprint: The compact 16-bump, 2.15mm x 2.15mm WLP (wafer-level package) allows for minimal space usage on circuit boards, which is critical in space-constrained applications.

Applications:

The MAX98500EWE+TC26 is versatile and can be used in a variety of audio applications. Its small size and high efficiency make it particularly well-suited for:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Bluetooth Speakers
  • Portable Gaming Systems
  • Wearable Audio Devices

Technical Specifications:

  • Operating Voltage: 2.5V to 5.5V
  • THD+N: 0.02% at 1kHz
  • PSRR: 77dB at 217Hz
  • Idle Power Consumption: 1.5mA (typical)

With its impressive blend of power, efficiency, and audio performance, the Maxim Integrated MAX98500EWE+TC26 Class D audio amplifier is an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess