EN
  • EN
  • DE

MAX98390CEWX+T

Part No MAX98390CEWX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 6.5W 36WLP / Amplifier IC 36-WLP (2.42x2.61)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Supplier Device Package 36-WLP (2.42x2.61)
Package / Case 36-WFBGA, WLBGA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355707-MAX98390CEWX+T
Ultra Librarian 3D Model Ultra Librarian MAX98390CEWX+T CAD Model

Description

Maxim Integrated MAX98390CEWX+T Digital Boosted Dynamic Speaker Management (DSM) Smart Amplifier

The Maxim Integrated MAX98390CEWX+T is a cutting-edge audio solution designed to enhance the performance of portable and space-constrained devices such as smartphones, tablets, and portable speakers. This advanced smart amplifier incorporates Maxim's proprietary Dynamic Speaker Management (DSM) technology, which allows for exceptional sound quality and louder audio output without compromising the longevity of the speaker.

Key Features

  • Dynamic Speaker Management (DSM): Maxim's DSM technology optimizes the audio performance in real-time, ensuring high fidelity and maximum volume while protecting the speaker from damage.
  • Boosted Amplifier: The integrated boosted amplifier can drive higher sound pressure levels, enabling louder audio output from small form factor speakers.
  • IV Sense: The MAX98390CEWX+T includes an integrated IV sense that provides real-time feedback of the current and voltage at the speaker terminals, enabling precise control of the audio output and speaker health.
  • High Efficiency: Designed with power efficiency in mind, this smart amplifier extends battery life in portable applications.
  • Wide Voltage Range: The device supports a wide range of supply voltages, making it versatile for various system designs.

Advanced Audio Processing

The MAX98390CEWX+T is equipped with advanced audio processing capabilities that include a digital audio interface with multiple audio formats and an integrated DSP for audio enhancement and speaker protection algorithms. This allows designers to fine-tune the audio experience to meet specific product requirements.

Compact and Versatile Design

The compact WLP package of the MAX98390CEWX+T is ideal for space-constrained applications, and its flexible design simplifies integration into a wide range of products. It is also designed to interface seamlessly with most digital signal processors and application processors in the market, ensuring ease of use for product designers.

Applications

With its robust feature set and high-performance audio capabilities, the MAX98390CEWX+T is well-suited for enhancing the audio experience in a variety of applications, including:

  • Portable Bluetooth speakers
  • Smartphones and tablets
  • Laptops and portable gaming devices
  • Smart home devices
  • Other audio-enabled consumer electronics

Overall, the Maxim Integrated MAX98390CEWX+T smart amplifier represents a significant advancement in audio technology for portable devices, delivering superior sound quality and volume without sacrificing speaker integrity or battery life.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess