The Maxim Integrated MAX98308EWC+T is a high-efficiency, mono Class D audio amplifier designed to deliver exceptional sound quality with minimal power consumption. This compact, integrated circuit is ideal for portable and space-constrained applications, offering a powerful audio solution that enhances the user experience in devices such as smartphones, tablets, laptops, and other portable media devices.
Key Features
- High Efficiency: The MAX98308EWC+T operates with high efficiency, which not only conserves power but also reduces thermal dissipation, making it suitable for use in devices where battery life and heat management are critical concerns.
- Output Power: This audio amplifier can deliver up to 3.2W into a 4Ω load or 1.8W into an 8Ω load, providing robust sound output for its size.
- Flexible Supply Voltage: It supports a wide supply voltage range from 2.5V to 5.5V, allowing for versatile use across various electronic platforms.
- Integrated Protection: The device comes with built-in thermal overload protection, output short-circuit protection, and click-and-pop suppression, ensuring reliable operation and longevity.
- Low EMI: Engineered to produce low electromagnetic interference (EMI), the MAX98308EWC+T is suitable for use in RF-sensitive environments.
Technical Specifications
- Topology: Class D
- Output Type: Mono
- Package: WLP-12
- THD+N: 0.02% (typical at 1kHz)
- SNR: 85dB (typical A-weighted)
Applications
The MAX98308EWC+T's small size and high efficiency make it an excellent choice for a wide range of applications, including:
- Portable Audio Devices
- Wireless Speakers
- Tablet Computers
- Smartphones
- Notebook Computers
With its superior audio performance and energy-saving features, the Maxim Integrated MAX98308EWC+T stands out as a top-tier solution for designers looking to enhance the audio capabilities of their products without compromising on power efficiency or space.