EN
  • EN
  • DE
  • IT

EMC1814T-AE/9R

Part No EMC1814T-AE/9R
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description 1.8V 4 CHANNEL TEMP SENSOR I2C 2  /  Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN
Supplier Device Package 10-VDFN (2.5x2)
Base Product Number EMC1814
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names EMC1814T-AE/9RDKR,EMC1814T-AE/9RCT,EMC1814T-AE/9RTR
Standard Package 3,000
Win Source Part Number 1020908-EMC1814T-AE/9R
Ultra Librarian 3D Model Ultra Librarian EMC1814T-AE/9R CAD Model

Description

Microchip Technology's EMC1814T-AE/9R Temperature Sensor

The EMC1814T-AE/9R is a cutting-edge temperature sensor designed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This high-precision, multi-channel device is specifically engineered to cater to the demanding needs of temperature monitoring in various applications, including computer systems, office electronics, and telecommunications equipment.

Key Features:

  • Multiple Temperature Channels: The EMC1814T-AE/9R is equipped with one internal temperature channel and three external temperature channels, enabling simultaneous monitoring of various components within a system.
  • High Accuracy: This sensor boasts an impressive accuracy of ±1°C for both internal and external temperature measurements, ensuring precise monitoring and system reliability.
  • Programmable Temperature Limits: Users can set programmable limits for temperature alerts, which provides an efficient way to detect and respond to potential overheating issues promptly.
  • Low Power Consumption: Designed with power efficiency in mind, the EMC1814T-AE/9R operates on low power, making it ideal for power-sensitive applications.
  • SMBus Interface: The sensor supports the System Management Bus (SMBus) interface, facilitating easy integration into existing systems with minimal hassle.
  • Compact Package: Housed in a small, 10-pin MSOP package, the EMC1814T-AE/9R is perfect for space-constrained environments.

Applications:

The versatility of the EMC1814T-AE/9R allows it to be implemented across a wide array of applications. It's particularly useful in:

  • Desktop and Notebook Computers
  • Server and Storage Systems
  • Networking Equipment
  • Office Electronics
  • Industrial and Medical Equipment

With its robust feature set and Microchip's reputation for quality, the EMC1814T-AE/9R temperature sensor is an excellent choice for designers looking to enhance system stability and safety through precise temperature monitoring. Whether it's for consumer electronics or industrial machinery, this sensor delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7425 $51.9750
165+ $0.6093 $100.5345
255+ $0.5902 $150.5010
355+ $0.5712 $202.7760
455+ $0.5522 $251.2510
610+ $0.4950 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,185 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess