EN
  • EN
  • DE

MAX9813HEKA+T

Part No MAX9813HEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage (V) 4.5V ~ 5.5V
Features Input Multiplexer, Microphone, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package SOT-23-8
Manufacturer Package SOT-23-8
Part Number Series MAX9813
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803319-MAX9813HEKA+T
Ultra Librarian 3D Model Ultra Librarian MAX9813HEKA+T CAD Model

Description

Maxim Integrated MAX9813HEKA+T Microphone Amplifier

The MAX9813HEKA+T from Maxim Integrated is a high-quality microphone amplifier designed to provide a compact, efficient, and versatile solution for audio applications requiring clear sound capture. This integrated circuit is ideal for portable devices due to its small form factor and low power consumption.

Key Features:

  • Automatic Gain Control (AGC): The MAX9813HEKA+T features AGC capabilities, which allow it to automatically adjust the gain to maintain a constant output level despite varying input levels. This ensures consistent audio quality and prevents signal clipping.
  • Low Noise: With a low input-referred noise density of only 30nV/√Hz, this amplifier ensures that audio recordings are crisp and clear, minimizing background noise and enhancing the overall sound quality.
  • High PSRR (Power Supply Rejection Ratio): The device boasts a high PSRR, which means it can suppress power supply noise, ensuring that the audio output is free from interference caused by fluctuations in the power supply.
  • Compact Package: The MAX9813HEKA+T comes in a small, lead-free, 8-pin µMAX package, making it suitable for space-constrained applications such as mobile phones, tablets, and other portable audio devices.
  • Adjustable Gain: The amplifier provides two selectable gain settings of 40dB or 50dB, allowing for flexibility in different use cases and accommodating various microphone sensitivities.
  • Low Power Consumption: It operates with a supply voltage range from 2.7V to 3.6V and has a quiescent current of only 3mA, making it energy-efficient and ideal for battery-powered devices.

Applications:

The MAX9813HEKA+T is perfect for a range of applications where audio quality is paramount. It's widely used in:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • VoIP Systems
  • Conference Speakerphones
  • Digital Cameras

With its high-quality audio performance and easy integration, the MAX9813HEKA+T is an excellent choice for designers looking to enhance the audio recording capabilities of their products. Maxim Integrated's commitment to reliability and performance ensures that this microphone amplifier stands out in the market.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1811 $53.1495
105+ $0.9692 $101.7660
160+ $0.9389 $150.2240
225+ $0.9086 $204.4350
285+ $0.8783 $250.3155
385+ $0.7874 $303.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess