EN
  • EN
  • DE

PMEG3005EJ,115

Part No PMEG3005EJ,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 30V
Capacitance @ Vr, F 70pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 097024-PMEG3005EJ,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3005EJ,115 CAD Model

Description

Overview of NXP PMEG3005EJ,115

The PMEG3005EJ,115 from NXP Semiconductors is a highly efficient, low voltage drop diode, encapsulated in a small SOD323 (SC-76) surface-mounted device (SMD) plastic package. Designed to meet the rigorous requirements of today's electronic industry, this Schottky barrier diode is ideal for a range of applications, including high-frequency rectification and reverse polarity protection.

Key Features

  • Low Forward Voltage: The PMEG3005EJ,115 boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in, by minimizing power loss during conduction.
  • High Efficiency: As a Schottky barrier diode, it is designed for high-efficiency power management tasks, which makes it well-suited for use in switching power supplies and other power conversion systems.
  • Low Reverse Leakage Current: The device has a low reverse leakage current, which helps to reduce power consumption, especially important in battery-operated devices.
  • High Surge Current Capability: It can handle high surge currents, making it robust in applications where surge protection is critical.
  • Compact Package: The small SOD323 package is ideal for space-constrained applications, allowing designers to minimize PCB real estate usage.

Applications

The PMEG3005EJ,115 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage rectification
  • Power management functions
  • Automotive and portable devices

Specifications

With a maximum continuous forward current of 0.5 A and a peak repetitive reverse voltage of 30 V, the PMEG3005EJ,115 is capable of meeting the needs of many low power applications. Its operating junction temperature range is from -65°C to +150°C, which ensures reliability over a wide range of environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMEG3005EJ,115 is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance and reliability for critical applications.

Whether you're designing power management systems for consumer electronics, automotive applications, or portable devices, the PMEG3005EJ,115 is an excellent choice for efficient and reliable power rectification.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8440 $51.1920
38+ $2.6640 $101.2320
59+ $2.5740 $151.8660
84+ $2.3940 $201.0960
109+ $2.3040 $251.1360
136+ $2.2140 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess