EN
  • EN
  • DE

MAX9789AETJ+T

Part No MAX9789AETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W STER AB 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 103708-MAX9789AETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9789AETJ+T CAD Model

Description

Maxim Integrated MAX9789AETJ+T Product Overview

The MAX9789AETJ+T is a state-of-the-art audio solution from Maxim Integrated, designed to cater to the needs of compact and high-performance audio systems. This integrated circuit combines a stereo DirectDrive® headphone amplifier with a mono speaker amplifier, delivering exceptional sound quality and efficiency in a compact package.

Key Features

  • Integrated Design: The MAX9789AETJ+T combines a stereo headphone amplifier and a mono speaker amplifier, reducing the need for multiple components and simplifying the design process for audio systems.
  • DirectDrive Technology: The headphone amplifier utilizes Maxim's proprietary DirectDrive technology, which eliminates the need for DC-blocking capacitors, resulting in reduced component count and improved low-frequency response.
  • High Efficiency: With its high efficiency, the MAX9789AETJ+T ensures minimal power consumption, making it ideal for portable and battery-powered devices.
  • Thermal Protection: The device includes built-in thermal overload protection, safeguarding it against damage from overheating.
  • Volume Control: The MAX9789AETJ+T offers flexible volume control options, allowing for precise adjustments to the audio output levels.
  • Small Footprint: Housed in a compact, thermally efficient TQFN package, the MAX9789AETJ+T saves valuable board space in space-constrained applications.

Applications

The MAX9789AETJ+T is suitable for a wide range of applications where high-quality audio amplification is required, including:

  • Mobile Phones
  • Tablets
  • Notebook Computers
  • Portable Media Players
  • Handheld Gaming Devices

Technical Specifications

The device operates over a wide supply voltage range, accommodating various power requirements. The headphone amplifier delivers a low-distortion audio signal, ensuring a clean and clear listening experience. The mono speaker amplifier is capable of driving a speaker load directly, providing ample output power for a mono audio channel.

With its combination of performance, integration, and compact size, the MAX9789AETJ+T from Maxim Integrated is an excellent choice for designers looking to enhance the audio capabilities of their products without sacrificing space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8157 $174.3072
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess