EN
  • EN
  • DE

L-CV92-T48B-DB

Part No L-CV92-T48B-DB
Manufacturer LSI Computer Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827359-L-CV92-T48B-DB
Ultra Librarian 3D Model Ultra Librarian L-CV92-T48B-DB CAD Model

Description

The supply and demand status of this component is limited.

    You May Also Be Interested in

    Omron
    SHARP CUT FILTER M27
    Lowest to $299.1188
    Panduit Corp
    MP75 MOBILE LABEL PRINTER, 0.75
    Need more? Email Us
    Panduit Corp
    ST PIPE MRKR, SERVICE AIR, YL, E
    Need more? Email Us
    REED Instruments
    DATA LOGGING SOUND LEVEL METER W
    Need more? Email Us
    FLIR Lepton
    8MM CAM W 1M SEMI-RIGID PROBE -
    Need more? Email Us
    Banner Engineering Corporation
    WLS27 DUAL COLOR LIGHT STRIP; LE
    Need more? Email Us
    3M
    PRIVACY FILTER LAPTOP 10.1"
    Need more? Email Us
    Essentra Components
    FAN FRAME FILTER ALUM/STN 60MM
    Need more? Email Us
    Excelitas Technologies
    OEM POWER SUPPLY, 12 VDC, 1800V-
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess