EN
  • EN
  • DE

MAX9788ETI+T

Part No MAX9788ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.4W Class-G 28-Pin TQFN EP T/R / IC AMP AUDIO PWR 2.4W G 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 216097-MAX9788ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9788
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9788ETI+T CAD Model

Description

The MAX9788ETI+T from Maxim Integrated is a high-performance, integrated audio amplifier designed to deliver exceptional sound quality with high efficiency and minimal power consumption. This versatile component is ideal for a wide range of portable audio applications, including mobile phones, laptops, portable media players, and other devices where space is at a premium and battery life is of utmost importance.

Key Features:

  • High Efficiency: The MAX9788ETI+T operates with high efficiency, which helps to extend battery life in portable devices. Its Class D operation ensures that power loss is minimized, providing longer playtime for audio playback.
  • Low EMI: With a spread-spectrum modulation scheme, the amplifier significantly reduces electromagnetic interference (EMI), making it suitable for use in environments where EMI can be a concern.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops during startup and shutdown, providing a smoother user experience.
  • High Output Power: The device can deliver up to 2.4W per channel into a 4Ω load, providing robust sound output for its size.
  • Flexible Power Supply: The MAX9788ETI+T supports a wide range of power supply voltages, from 2.7V to 5.5V, accommodating various system power requirements.
  • Thermal Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.

Applications:

  • Mobile Phones
  • Tablets and Laptops
  • Portable Media Players
  • Bluetooth Speakers
  • Other Portable Audio Devices

The MAX9788ETI+T comes in a compact 28-pin TQFN package, making it suitable for space-constrained applications. Its excellent thermal performance and small footprint make it a preferred choice for designers looking to optimize their audio solutions without compromising on sound quality or battery life.

Maxim Integrated's commitment to quality and performance is evident in the MAX9788ETI+T, making it an ideal solution for next-generation portable audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2083 $52.0830
24+ $4.2735 $102.5640
37+ $4.1399 $153.1763
50+ $4.0064 $200.3200
65+ $3.8728 $251.7320
87+ $3.4722 $302.0814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess