EN
  • EN
  • DE

PIC12LC671-04I/SM

Part No PIC12LC671-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 061684-PIC12LC671-04I/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12LC671-04I/SM CAD Model

Description

Microchip Technology's PIC12LC671-04I/SM Microcontroller

The PIC12LC671-04I/SM is a powerful, highly integrated microcontroller from Microchip Technology that offers a versatile solution for a wide range of embedded applications. This compact, surface-mount device is part of Microchip's renowned PIC microcontroller family, known for its ease of use, reliability, and cost-effectiveness.

At the heart of the PIC12LC671-04I/SM is a robust 8-bit processor that operates at a speed of 4 MHz, providing a balanced combination of processing power and energy efficiency. It comes with 1.75 KB of on-board programmable flash memory, which is ample space for small to medium-sized applications. Additionally, the microcontroller features 128 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

The device is equipped with an array of features that make it suitable for a multitude of applications, including but not limited to, consumer electronics, automation systems, and battery-operated devices. It includes 6 I/O pins, which can be configured to handle various input and output functions, and an 8-bit analog-to-digital converter (ADC) with four channels, enabling the microcontroller to interface with analog sensors and transducers directly.

The PIC12LC671-04I/SM also supports a range of communication protocols including I2C, SPI, and USART, providing excellent connectivity options for peripherals and other microcontrollers. With an operating voltage range of 2.5V to 5.5V, it is designed to function in diverse power environments, making it suitable for both portable and fixed power applications.

Furthermore, Microchip Technology has equipped this microcontroller with power-saving features such as a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to maintain the reliability and integrity of the system in which the microcontroller is deployed. The PIC12LC671-04I/SM comes in an 8-pin SOIC package, making it ideal for space-constrained applications.

Overall, the PIC12LC671-04I/SM from Microchip Technology is a robust, versatile microcontroller that offers a rich set of features in a small package, ideal for designers looking to balance performance with space and power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7665 $60.2640
38+ $3.0908 $117.4504
58+ $2.9938 $173.6404
80+ $2.8979 $231.8320
104+ $2.8009 $291.2936
138+ $2.5110 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess