EN
  • EN
  • DE

DZ23C13-7

Part No DZ23C13-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Cathode 13 V 300 mW ±5% SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DZ23C13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DZ23C13TR, DZ23C13CT, DZ23C13DITR, DZ23C137, DZ23C13TR-ND, DZ23C13, DZ23C13CT-ND, DZ23C13DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869938-DZ23C13-7
Ultra Librarian 3D Model Ultra Librarian DZ23C13-7 CAD Model

Description

Introducing Product DZ23C13-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents its innovative product, the DZ23C13-7. This high-performance dual zener diode is designed to meet a wide array of voltage regulation requirements with its precise and stable zener voltages. The DZ23C13-7 is a testament to Diodes Incorporated's commitment to providing electronic components that combine efficiency with reliability.

The DZ23C13-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it offers a robust solution for voltage regulation and protection. It features two zener diodes with a common anode configuration, allowing for bidirectional voltage regulation. This makes it a versatile component suitable for various circuit designs.

With a zener voltage of 13V, the DZ23C13-7 is perfect for applications that require a medium zener voltage range. It can handle a power dissipation of 300mW, ensuring that it can support a reasonable amount of power for its size. This dual zener diode is characterized by its low leakage current and excellent stability over time, making it a reliable choice for critical applications where consistent performance is essential.

The DZ23C13-7 is also characterized by its low incremental surge resistance, which enhances its ability to withstand transient voltage spikes and surges, thus providing an additional layer of protection to sensitive electronic components. Its fast response time ensures that it can react quickly to changes in voltage, maintaining the integrity of the circuit it is protecting.

Applications for the DZ23C13-7 are diverse and include voltage stabilization in consumer electronics, industrial equipment, and telecommunications systems. It is also commonly used in battery management circuits, where precise voltage regulation is crucial.

Diodes Incorporated's DZ23C13-7 is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility. The product is available in standard reel packaging, facilitating easy integration into automated manufacturing processes. With its combination of performance, size, and reliability, the DZ23C13-7 is an excellent choice for designers seeking a dual zener diode solution.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0722 $50.1790
1,690+ $0.0592 $100.0480
2,615+ $0.0574 $150.1010
3,605+ $0.0555 $200.0775
4,660+ $0.0537 $250.2420
6,240+ $0.0481 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess