EN
  • EN
  • DE

MAX974CSE+

Part No MAX974CSE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 787256-MAX974CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX974
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX974CSE+ CAD Model

Description

Product Overview: MAX974CSE+ from Maxim Integrated

The MAX974CSE+ is a precision, low-power, quad comparator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance device is engineered to provide a reliable and efficient solution for voltage and current sensing applications across a wide range of industries including automotive, telecommunications, consumer electronics, and industrial automation.

At the heart of the MAX974CSE+ is its fast response time and low power consumption, making it an ideal choice for portable and battery-powered devices where energy efficiency is paramount. The comparator operates over a wide single-supply voltage range from +2.5V to +5.5V, or dual supplies of ±1.25V to ±2.75V, giving it the flexibility to be used in various circuit configurations.

Each comparator in the MAX974CSE+ has a separate input and output, providing designers with the versatility to configure multiple sensing thresholds or to monitor several signals simultaneously. The inputs can accept signals down to the negative rail and up to within 1.2V of the positive rail, ensuring compatibility with a broad spectrum of signal levels.

The device features a typical response time of just 500ns, enabling quick and accurate signal comparisons, which is crucial for high-speed and real-time systems. Additionally, its push-pull output stage eliminates the need for a pull-up resistor, simplifying design and reducing component count. This output can directly drive TTL or CMOS logic, further enhancing its integration capabilities.

With its low operating current of just 60μA per comparator, the MAX974CSE+ is an energy-efficient solution that helps extend the life of battery-powered devices. Its operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

The MAX974CSE+ comes in a narrow SO package, which is suitable for space-constrained applications. Its robust design, combined with Maxim Integrated's commitment to quality, makes the MAX974CSE+ a trusted component for engineers looking to enhance the accuracy and efficiency of their electronic systems.

Overall, the MAX974CSE+ is a testament to Maxim Integrated's dedication to providing advanced, high-quality solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess