EN
  • EN
  • DE

MAX9728ATC

Part No MAX9728ATC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707541-MAX9728ATC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9728ATC CAD Model

Description

The MAX9728ATC from Maxim Integrated is a high-performance, low-power, DirectDrive® stereo headphone amplifier that provides a superior audio experience for portable applications. This compact and efficient IC is designed to deliver high-quality sound while minimizing power consumption, making it ideal for battery-powered devices such as smartphones, tablets, portable media players, and laptop computers.

Key Features

  • DirectDrive Technology: The MAX9728ATC employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, resulting in a smaller PCB footprint and a simplified design.
  • High Efficiency: With its high efficiency, the MAX9728ATC conserves battery life, which is crucial for portable devices. Users can enjoy longer playback time without compromising on sound quality.
  • Low Distortion: The amplifier provides low THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and clean audio output that is faithful to the original recording.
  • Adjustable Gain: The gain of the MAX9728ATC can be configured through external gain-setting resistors, allowing designers to tailor the audio output to specific requirements.
  • Click-and-Pop Suppression: It features an integrated click-and-pop suppression circuitry that minimizes noise during power-up and shutdown transitions, providing a smooth listening experience.

Applications

The MAX9728ATC is versatile and can be used in a wide range of audio applications. Its small package and high-quality audio output make it an excellent choice for:

  • Mobile Phones
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook and Ultrabook Computers
  • Portable DVD Players

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Power: Delivers up to 130mW per channel into a 16Ω load
  • Package: Available in a tiny 12-bump, wafer-level package (WLP) that is just 2mm x 2mm

The MAX9728ATC from Maxim Integrated is a testament to the company's commitment to delivering high-quality audio solutions that meet the needs of today's portable electronic devices. With its impressive set of features, it stands out as a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess