EN
  • EN
  • DE

TAS5142DDVG4

Part No TAS5142DDVG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264063-TAS5142DDVG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5142DDVG4 CAD Model

Description

Product Overview: TAS5142DDVG4 by Texas Instruments

The TAS5142DDVG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to provide a top-tier audio experience. This advanced audio component is part of TI's PurePath™ Digital technology line, which is renowned for delivering high-quality sound with remarkable efficiency.

Key Features

  • Output Power: The TAS5142DDVG4 is capable of delivering up to 100W per channel into a 6-ohm load, which makes it suitable for powering a wide range of speakers, from compact bookshelf models to more demanding floor-standing units.
  • High Efficiency: With an efficiency rating of over 90%, this digital amplifier ensures minimal heat dissipation and reduces energy consumption, making it an eco-friendly choice for audio systems.
  • Advanced Modulation Techniques: The device employs state-of-the-art closed-loop architectures, including both Pulse Width Modulation (PWM) and Digital Amplifier Power Stage (DAPS) technologies, to ensure high-quality audio reproduction with reduced idle losses.
  • Integrated Features: The TAS5142DDVG4 includes integrated gate drivers and power MOSFETs, which simplifies the circuit design and helps to reduce external component count, saving space and cost on the PCB.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device against overheating and overcurrent conditions, enhancing the reliability and longevity of the amplifier.
  • Flexibility: The device supports multiple switching frequencies, including a 400kHz option, allowing designers to optimize the amplifier for specific application requirements.

Applications

The TAS5142DDVG4 is well-suited for a variety of applications where high-quality audio and efficient power usage are essential. It is ideal for home theater systems, Hi-Fi audio, active speakers, and professional audio equipment. Its robust design and integrated features make it a preferred choice for designers looking to create compact yet powerful audio solutions.

Package and Quality

Housed in a 44-pin HTSSOP (DVG) package, the TAS5142DDVG4 is designed to meet the compact size requirements of modern audio equipment while ensuring reliable connectivity and ease of mounting. Texas Instruments' commitment to quality means that this product meets the highest standards for performance and durability.

Whether you're designing a sophisticated home audio system or a professional-grade sound setup, the TAS5142DDVG4 offers the performance, efficiency, and reliability that you need to deliver an exceptional audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess