EN
  • EN
  • DE

MAX9720AEBE+T

Part No MAX9720AEBE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .05W STER AB 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32 Ohm
Supply Voltage - Operating 1.8 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UCSP (2x2)
Dimension 16-WFBGA, CSPBGA
Win Source Part Number 074195-MAX9720AEBE+T
Ultra Librarian 3D Model Ultra Librarian MAX9720AEBE+T CAD Model

Description

Maxim Integrated MAX9720AEBE+T Audio Amplifier

The MAX9720AEBE+T from Maxim Integrated is a high-performance, DirectDrive®, stereo headphone amplifier that provides a superior listening experience for audio enthusiasts. This compact and efficient integrated circuit is designed to deliver high-quality sound with low distortion and noise, making it an ideal choice for portable audio devices, laptops, and other applications where space and power consumption are critical considerations.

Key Features:

  • DirectDrive Technology: The MAX9720AEBE+T utilizes Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and improving bass response.
  • High Output Power: Capable of delivering 130mW per channel into a 16Ω load, this amplifier can drive a wide range of headphones with ease.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of just 0.004%, it ensures crystal-clear audio reproduction.
  • Low Power Consumption: The device features a low quiescent current, which extends battery life in portable applications.
  • Click-and-Pop Suppression: This feature minimizes audible clicks and pops during startup and shutdown, providing a smoother user experience.
  • Flexible Supply Voltage: The MAX9720AEBE+T operates from a single 2.7V to 5.5V supply, making it versatile for use in various system designs.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device and your equipment are safeguarded against overheating.

Applications:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Portable DVD Players
  • Gaming Devices

The MAX9720AEBE+T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its excellent audio performance and power efficiency make it a top choice for designers looking to enhance the audio quality of their products without compromising on size or battery life. With its robust feature set and Maxim Integrated's reputation for quality, the MAX9720AEBE+T stands out as a premier solution for portable audio amplification needs.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess