The LM4810MMX is a Boomer series audio power amplifier primarily designed for demanding applications in portable media players, cell phones, and other low-voltage devices. Manufactured by National Semiconductor (now Texas Instruments), it delivers high-quality audio while operating on low voltage and minimizing power consumption.
Applications:
- Mobile Phones: Used to drive speakers in mobile handsets for clear and loud audio output.
- Portable Media Players: Integrated into PMPs to power headphones or small speakers.
- Laptops/Notebooks: Incorporated in laptop audio systems for enhanced sound quality.
- Gaming Devices: Found in handheld gaming devices to provide immersive audio experiences.
- PDAs: Used in personal digital assistants for audio playback and recording.
Features:
- 2.4W Output Power into 4Ω: Delivers sufficient power to drive speakers or headphones.
- Low THD+N: Minimizes harmonic distortion for clear audio reproduction.
- Shutdown Control: Allows for reducing power consumption when not in use.
- Thermal Overload Protection: Protects the amplifier from overheating.
- Short-Circuit Protection: Prevents damage from short circuits at the output.
- Click and Pop Suppression: Reduces audible artifacts during power-up and power-down.
Benefits:
- High-Quality Audio: Provides clear and accurate sound reproduction.
- Low Power Consumption: Extends battery life in portable devices.
- Compact Design: Small package size suitable for space-constrained applications.
- Reliable Performance: Robust protection features ensure reliable operation.
- Easy Integration: Simplifies system design with minimal external components.
Additional Details:
The LM4810MMX comes in a small 10-pin MSOP package. The amplifier can operate from a 2.0V to 5.5V supply voltage. It also has an integrated gain setting that reduces the need for external components, further simplifying the design process. The device is designed to minimize external component count, reducing board space and system cost. It also has differential inputs, which improve noise immunity and reduce ground loop issues. It is Pb-free and RoHS compliant. The PSRR (Power Supply Rejection Ratio) is very high, ensuring that noise from the power supply does not affect the audio output quality.