EN
  • EN
  • DE

MAX971ESA

Part No MAX971ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL OD 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference Open Drain 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882675-MAX971ESA
Ultra Librarian 3D Model Ultra Librarian MAX971ESA CAD Model

Description

Maxim Integrated MAX971ESA Overview

The MAX971ESA from Maxim Integrated is a precision, low-power, single-supply comparator with an integrated voltage reference. Designed for a broad range of applications, this device features a combination of low power consumption and high performance, making it ideal for battery-powered devices, threshold detection, and portable instrumentation.

Key Features

  • Single-Supply Operation: The MAX971ESA operates from a +2.5V to +11V single supply or from ±1.25V to ±5.5V dual supplies, providing flexibility for various circuit designs.
  • Integrated Voltage Reference: A 1.182V ±1% precision voltage reference is included, which simplifies designs by eliminating the need for an external reference.
  • Low Power Consumption: With a quiescent current of just 4µA, it is optimized for power-sensitive applications, extending the battery life of portable devices.
  • Fast Response Time: It offers a propagation delay of typically 7µs, ensuring quick response times in applications where timing is critical.
  • High Accuracy: The comparator's design provides excellent accuracy with a low offset voltage of 1mV (max) and low input bias current.
  • TTL/CMOS-Compatible Outputs: The output stage is designed to interface directly with TTL and CMOS logic, making it easy to integrate into digital systems.
  • Compact Package: The MAX971ESA is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

  • Battery-Powered Systems
  • Threshold Detectors/Switches
  • Zero-Crossing Detectors
  • Window Comparators
  • Portable Instrumentation
  • System Monitoring

The MAX971ESA comparator is a reliable choice for designers looking to balance power efficiency with performance. Its integrated features and compact footprint make it a versatile component for a wide range of electronic products. Maxim Integrated's commitment to quality ensures that the MAX971ESA delivers consistent and dependable operation, making it a preferred solution for precision comparison applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2802 $59.9228
33+ $3.5119 $115.8927
51+ $3.4022 $173.5122
71+ $3.2924 $233.7604
91+ $3.1827 $289.6257
122+ $2.8535 $348.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess