Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 80 dB
Hysteresis 50 mV
Input Offset Voltage (Vos) 10 mV
Lead Free Yes
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 727 mW
Max Supply Current 3.2 µA
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Nominal Supply Current 3.2 µA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Output Current 15 µA
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 988116-MAX971EPA+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX971EPA+ CAD Model

Description

The MAX971EPA+ is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to offer industrial and consumer electronics the ability to perform reliable voltage level detection and signal processing with minimal power consumption. This component is highly suitable for battery-powered devices, portable equipment, and any application where power efficiency is crucial.

Key Features

  • High Precision: The MAX971EPA+ provides a tight offset voltage of 1mV (max), ensuring accurate comparisons even in critical applications.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator helps to extend battery life and reduce energy usage in your designs.
  • Single-Supply Operation: It operates from a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply, offering flexibility in various circuit configurations.
  • Fast Response Time: The device boasts a propagation delay of typically 7µs, enabling quick response to input voltage changes.
  • Open-Drain Output: The comparator features an open-drain output stage, making it easy to interface with other logic levels or to configure as a wired-AND connection.

Applications

The MAX971EPA+ is ideal for a wide array of applications where precision voltage comparison is essential. These include:

  • Threshold Detectors/Window Comparators
  • Battery Monitoring Systems
  • Zero-Crossing Detectors
  • Level Translators
  • Portable Instrumentation
  • Relay Drivers

Product Specifications

Parameter Value Supply Voltage (Single) +2.5V to +11V Supply Voltage (Dual) ±1.25V to ±5.5V Offset Voltage 1mV (max) Quiescent Current 4µA Propagation Delay 7µs (typ) Output Type Open-Drain

The MAX971EPA+ is available in an 8-pin PDIP package, ensuring ease of integration into various circuit boards and systems. With its robust design and Maxim Integrated's commitment to quality, this precision comparator stands as a reliable choice for your voltage comparison needs.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Lowest to $29.6235
ECAD model for LT1016IN8#PBF
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $2.6071
ECAD model for MCP6542-I/MS
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention