EN
  • EN
  • DE

MAX9716EBL+CBD

Part No MAX9716EBL+CBD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Win Source Part Number 312487-MAX9716EBL+CBD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9716EBL+CBD CAD Model

Description

The MAX9716EBL+CBD is a high-performance audio amplifier from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This component is part of Maxim's extensive audio product line and is designed to offer a compact, efficient, and high-quality audio amplification solution for a wide range of applications.

Key Features

  • Output Power: The MAX9716EBL+CBD delivers 1.4W per channel into a 4Ω load, which is ideal for portable audio devices that require a balance between power and size.
  • High Efficiency: With its high efficiency, this amplifier minimizes power consumption, making it suitable for battery-powered devices where extended operation is critical.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is exceptionally low, ensuring clear and high-fidelity audio output.
  • Flexible Supply Voltage: It operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against overheating and improving its reliability and lifespan.
  • Space-Saving Package: Offered in a compact 32-pin TQFN package, the MAX9716EBL+CBD saves valuable board space in space-constrained applications.

Applications

The MAX9716EBL+CBD is versatile and can be used in multiple applications where quality audio amplification is needed. It is particularly suited for:

  • Portable and wireless speakers
  • Mobile phones and tablets
  • Portable media players
  • Laptop and desktop computers
  • Home and car audio systems

Conclusion

Maxim Integrated's MAX9716EBL+CBD audio amplifier is a robust solution that offers designers the perfect blend of power, efficiency, and performance in a small package. Whether for personal entertainment or professional audio applications, this amplifier is designed to meet the needs of today's demanding audio requirements. Its ease of integration, coupled with Maxim's reputation for quality, makes the MAX9716EBL+CBD an excellent choice for your next audio design project.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6177 $60.0301
31+ $3.7884 $117.4404
48+ $3.6706 $176.1888
66+ $3.5516 $234.4056
85+ $3.4338 $291.8730
113+ $3.0781 $347.8253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess