Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 0.05µA @ 5.5V
Current - Quiescent (Max) 18µA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20µs
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-QSOP
Base Product Number MAX970
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075867-MAX970EEE+
Ultra Librarian 3D Model Ultra Librarian MAX970EEE+ CAD Model

Description

The MAX970EEE+ is a cutting-edge precision, high-speed analog comparator from Maxim Integrated, designed to offer fast response times and high reliability for a wide range of applications. This advanced comparator is well-suited for systems requiring precise voltage level detection and rapid signal comparison, such as data acquisition systems, zero-crossing detectors, and pulse-width modulation (PWM) circuits.

Key Features

  • Fast Propagation Delay: The MAX970EEE+ boasts an impressive propagation delay of typically 40ns, providing quick response times for high-speed applications.
  • Low Power Consumption: With a supply current of just 5mA, this device is an excellent choice for power-sensitive designs, ensuring efficient operation without sacrificing performance.
  • Wide Supply Voltage Range: The comparator operates over a broad supply voltage range from +4.5V to +11V or ±4.5V to ±5.5V, offering flexibility in various circuit configurations.
  • Differential Inputs: It features differential inputs that increase accuracy and noise immunity, making it ideal for complex and noisy environments.
  • Output Latch Function: An integrated latch function provides the ability to hold the output state, which is critical for precise timing and control in digital systems.
  • Single or Dual Supply Operation: The MAX970EEE+ can be used with either a single or dual power supply, enhancing its adaptability to different system requirements.

Applications

The versatility of the MAX970EEE+ makes it suitable for a variety of applications, including:

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Window Comparators
  • Zero-Crossing Detectors
  • Waveform Analyzers
  • Relay Drivers

Package and Quality

The MAX970EEE+ is available in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is committed to maintaining the highest quality standards, and this product is no exception, ensuring reliability and performance in even the most demanding applications.

For engineers and designers looking for a high-speed, precise analog comparator, the MAX970EEE+ from Maxim Integrated is an exceptional choice that offers both versatility and efficiency in a range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1188
ECAD model for LM339ADR2
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention