EN
  • EN
  • DE

MAX9706ETX+

Part No MAX9706ETX+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.3W STER+1 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load 2.3W x 3 @ 4 Ohm; 95mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-TQFN (6x6)
Dimension 36-WFQFN Exposed Pad
Win Source Part Number 135012-MAX9706ETX+
Ultra Librarian 3D Model Ultra Librarian MAX9706ETX+ CAD Model

Description

Introducing the MAX9706ETX+ from Maxim Integrated

The MAX9706ETX+ is a cutting-edge audio amplifier solution from Maxim Integrated, designed to deliver high-quality sound with minimal power consumption. This compact, highly efficient Class D amplifier is ideal for a range of portable audio applications, from mobile phones to portable media players, and even compact home audio systems.

Key Features

  • High-Efficiency Class D Operation: The MAX9706ETX+ operates with high efficiency, which means less heat dissipation and longer battery life for portable devices.
  • Low EMI Emission: It is engineered to produce low electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.
  • Flexible Power Supply: This device supports a wide range of power supply voltages from 2.7V to 5.5V, accommodating various design requirements.
  • Integrated Protection: The MAX9706ETX+ comes with built-in features such as over-current protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and longevity.
  • High-Quality Audio Performance: With low 0.03% THD+N (Total Harmonic Distortion plus Noise) at 1W, the amplifier provides crystal-clear audio output.

Compact and Versatile Design

The MAX9706ETX+ is housed in a compact 36-bump thin QFN (TQFN) package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise on performance or functionality, providing designers with a versatile audio amplifying solution that is both powerful and space-efficient.

Easy Integration

Integration of the MAX9706ETX+ into your design is straightforward, thanks to its simple control interface. The device can be easily configured to meet the specific needs of your audio application, whether it's for mono, stereo, or even bridged speaker configurations.

Applications

The MAX9706ETX+ is suitable for a broad spectrum of products requiring high-quality sound amplification. Some common applications include:

  • Portable and wireless speakers
  • Cellular phones
  • Tablets and laptop computers
  • Portable media players
  • Home audio systems with space constraints

With its combination of efficiency, performance, and size, the MAX9706ETX+ from Maxim Integrated stands out as an excellent choice for your next audio amplification project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess