EN
  • EN
  • DE

MAX9705AETB

Part No MAX9705AETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707497-MAX9705AETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9705AETB CAD Model

Description

Maxim Integrated MAX9705AETB Class D Audio Amplifier

The MAX9705AETB from Maxim Integrated is a high-efficiency, low-EMI, filterless Class D audio amplifier that is ideal for delivering high-quality sound to portable multimedia devices. Its compact form factor and exceptional power efficiency make it a top choice for applications where space is at a premium and battery life is of utmost importance.

This audio amplifier is capable of delivering up to 2.4W into a 4Ω load, ensuring loud and clear audio output for a variety of applications. With its single-supply operation ranging from 2.7V to 5.5V, the MAX9705AETB can be easily integrated into portable devices powered by Li-ion batteries or other common power sources.

The MAX9705AETB features a high 92% efficiency, which not only conserves power but also reduces the need for bulky heat sinks, allowing for more compact and lightweight end products. Additionally, its filterless architecture minimizes the number of external components required, further simplifying design and reducing overall system cost.

Engineered with spread-spectrum modulation, the MAX9705AETB significantly reduces EMI, making it easier to meet FCC and CE electromagnetic compatibility requirements. This feature is particularly useful in environments where interference with other electronic devices must be minimized.

To cater to various audio needs, the MAX9705AETB offers gain settings that can be configured through external gain-setting resistors. This flexibility allows designers to tailor the audio output to match specific speaker requirements or to compensate for variations in the audio input signal.

For added protection, the MAX9705AETB incorporates comprehensive click-and-pop suppression, which prevents audible clicks and pops during startup and shutdown. It also features thermal overload protection, ensuring the device operates within safe temperature limits, and under-voltage lockout to prevent malfunction at low battery voltages.

Overall, the MAX9705AETB is a versatile, efficient, and reliable solution for adding high-quality audio amplification to portable devices. Its integration-friendly features and robust protection mechanisms make it a smart choice for designers looking to enhance the audio experience in their next-generation multimedia products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess