Maxim Integrated MAX9701EBP+TG45 Audio Amplifier
The MAX9701EBP+TG45 from Maxim Integrated is a high-performance, mono Class D audio amplifier that is designed to deliver exceptional sound quality with high efficiency. This compact amplifier is a perfect solution for portable applications where space is limited and power efficiency is crucial. With its advanced technology and superior design, the MAX9701EBP+TG45 is capable of driving a wide range of speakers, making it an ideal choice for a variety of audio systems.
Key Features
- High Efficiency: This Class D amplifier provides a high efficiency rate, which reduces power consumption and extends battery life in portable devices.
- Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing overheating and damage to the amplifier.
- Low EMI: The MAX9701EBP+TG45 is designed to minimize electromagnetic interference (EMI), ensuring that it does not affect nearby electronic devices.
- Flexible Power Supply: This amplifier can operate across a wide range of power supplies, making it versatile for use in various applications.
- Small Footprint: Its compact size makes it an excellent choice for space-constrained applications such as mobile phones, tablets, and personal media players.
Applications
The MAX9701EBP+TG45 is suitable for a range of audio applications, including:
- Portable and wireless speakers
- Mobile phones and tablets
- Personal media players
- Home audio systems
- Active speaker systems
Technical Specifications
- Output Power: Capable of delivering up to 2.4W into a 4Ω load
- Supply Voltage: Operates from a 2.7V to 5.5V power supply
- Signal-to-Noise Ratio (SNR): Excellent audio quality with a high SNR
- Package: Available in a compact 20-Pin TQFN package
The MAX9701EBP+TG45 audio amplifier from Maxim Integrated offers a blend of power, performance, and size, making it a top choice for designers looking to enhance the audio experience in their next project.