EN
  • EN
  • DE

MC10E141FNR2G

Part No MC10E141FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 207785-MC10E141FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E141FNR2G CAD Model

Description

ON Semiconductor MC10E141FNR2G Product Overview

The MC10E141FNR2G is a high-performance, 5V ECL 8-Bit Universal Up/Down Counter designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10E series, which is known for its high-speed and low-power consumption characteristics, making it an ideal choice for a wide range of applications in telecommunications, computing, and industrial markets.

Key Features

  • Technology: The device is built upon advanced ECL (Emitter Coupled Logic) technology, which ensures rapid switching speeds and high-frequency operation, making it suitable for high-speed counting applications.
  • Voltage Operation: It operates at a 5V supply voltage, which is standard in many digital systems, ensuring compatibility with other ECL logic families.
  • Counting Capability: The MC10E141FNR2G can function as an 8-bit up counter, down counter, or can be configured to count in both directions, providing designers with flexibility in their system design.
  • Output Enable: It features an output enable function that allows the counter outputs to be put into a high-impedance state, enabling the outputs to be tied together for bus-organized systems without the need for external bus drivers.
  • Package: The device comes in a PLCC-28 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

  • High-speed data processing
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Frequency division and synthesis
  • Industrial control systems

The MC10E141FNR2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its fast counting speed, versatility, and ECL-based performance make it an excellent choice for designers looking to implement efficient counting mechanisms in their high-speed digital applications.

Additional Information

For further details on the MC10E141FNR2G, including electrical characteristics, pin configurations, and application notes, interested parties are encouraged to consult the product datasheet and ON Semiconductor's technical support resources.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess