EN
  • EN
  • DE

MAX96751GGTN/V+T

Part No MAX96751GGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER SMD / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Function -
Data Rate -
Input Type -
Output Type -
Number of Inputs -
Number of Outputs -
Voltage - Supply -
Mounting Type -
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1355924-MAX96751GGTN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96751GGTN/V+T CAD Model

Description

The MAX96751GGTN/V+T from Maxim Integrated is a cutting-edge Automotive Gigabit Multimedia Serial Link (GMSL) serializer designed to provide a high-speed, bidirectional communication interface for automotive video applications. This robust serializer is engineered to meet the stringent requirements of the automotive industry, ensuring reliable performance in demanding environments.

Key Features

  • High-Speed Data Transfer: Supports up to 1.5 Gbps for fast and efficient data transmission, making it ideal for high-resolution video and data streams.
  • EMI Reduction: Incorporates spread spectrum capability to reduce electromagnetic interference, ensuring signal integrity and compliance with automotive EMI standards.
  • Enhanced Safety: Features safety mechanisms such as CRC and ECC for error detection and correction, enhancing the reliability of communication.
  • Flexible Topology: Compatible with point-to-point or daisy-chained configurations, offering versatility in system design and simplifying the connection between cameras and processors.
  • Power Over Coax (PoC): Supports Power Over Coax technology, allowing power to be supplied to remote sensors over the same coaxial cable as the data signals, reducing wiring complexity.

Applications

The MAX96751GGTN/V+T is primarily used in automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive infotainment and rear-seat entertainment systems
  • Automotive camera systems for surround view and rearview cameras

Product Specifications

  • Package: 48-TQFN-EP
  • Operating Temperature Range: -40°C to +105°C, suitable for harsh automotive environments.
  • Supply Voltage: 1.7V to 1.9V core supply and 3.1V to 3.5V I/O supply voltages.

The MAX96751GGTN/V+T is a testament to Maxim Integrated's commitment to providing advanced solutions for automotive communication systems. With its robust feature set and adherence to automotive standards, this serializer is an excellent choice for designers seeking to enhance the capabilities of their automotive applications.

You May Also Be Interested in

Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess