EN
  • EN
  • DE

MF-MSMD110/16-2

Part No MF-MSMD110/16-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description FUSE RESETTABLE 1.1A 16V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series Multifuse, MF-MSMD
Part Status Obsolete(EOL)
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Maximum) 1.1A
Current - Trip (It) 2.2A
Time to Trip 300ms
Resistance - Initial (Ri) (Minimum) 40 mOhm
Resistance - Post Trip (R1) (Maximum) 210 mOhm
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 1812 (4532 Metric)
Size 0.179" L x 0.020" W (4.55mm x 0.50mm)
Thickness (Maximum) 0.134" (3.41mm)
Approvals CSA, TUV, UR
Manufacturer Homepage www.bourns.com
Win Source Part Number 754834-MF-MSMD110/16-2
Popularity Medium
Supply and Demand Status Balance
Family Name MF-MSMD
Introduction Date January 22, 2002
Country of Origin China
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian MF-MSMD110/16-2 CAD Model

Description

The Bourns Inc. Circuit Protection component is a high-quality electronic component.

  • Maximum Voltage: 16V
  • Maximum Current: 100A
  • Current-trip (It): 2.2A
  • Time to Trip: 300ms
  • Resistance (Initial): 40 mOhm (minimum)
  • Resistance (Post-trip): 210 mOhm (maximum)
  • Component Type: Polymeric
  • Thickness: 0.134" (3.41mm)
  • Size: 0.179" L x 0.020" W (4.55mm x 0.50mm)
  • Category: Circuit Protection
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 12V 2.6 A Ih Surface Mount 1812 (4532 Metric), Concave
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.0681

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess