EN
  • EN
  • DE

MAX9650AZK/V+T

Part No MAX9650AZK/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-CURRENT VCOM DRIVE OP AMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Circuits 1
-3db Bandwidth 35 MHz
Slew Rate 40V/µs
Current - Supply 3.7 mA
Current - Output / Channel 1.3 A
Voltage - Supply, Single/Dual (±) 6V ~ 20V, ±3V ~ 10V
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number MAX9650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707452-MAX9650AZK/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9650AZK/V+T CAD Model

Description

The MAX9650AZK/V+T is a cutting-edge solution from Maxim Integrated, a renowned leader in the development of integrated circuits. This product is designed to cater to a wide range of applications that require high-performance and reliable video signal processing. The MAX9650AZK/V+T is an ideal choice for designers looking to enhance the video capabilities of their systems with a compact and power-efficient component.

Key Features

  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Power Efficiency: Designed with power conservation in mind, it operates with minimal power consumption, making it suitable for battery-powered devices.
  • Compact Form Factor: The small package size allows for its use in space-constrained applications, providing great functionality without compromising on space.
  • Robust Performance: It delivers consistent, high-quality video processing, ensuring a reliable output for critical applications.

Applications

The MAX9650AZK/V+T is versatile and can be used in various applications, including:

  • Portable and handheld devices
  • Security and surveillance systems
  • Automotive infotainment systems
  • Video signal processing equipment

Technical Specifications

The technical specifications of the MAX9650AZK/V+T are designed to meet the rigorous demands of modern video processing tasks. It features:

  • Advanced processing capabilities for high-definition video signals
  • Compatibility with a variety of video standards
  • Low-latency processing for real-time applications
  • High reliability and long operational life

Maxim Integrated's commitment to quality ensures that the MAX9650AZK/V+T is manufactured to the highest standards, providing designers with a dependable and high-performance component for their video processing needs. With its robust feature set and versatile applications, the MAX9650AZK/V+T stands out as a superior choice for any project requiring advanced video signal processing.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8421 $50.5260
145+ $0.6909 $100.1805
225+ $0.6693 $150.5925
310+ $0.6478 $200.8180
400+ $0.6262 $250.4800
535+ $0.5614 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess