EN
  • EN
  • DE

MAX9650ATA

Part No MAX9650ATA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707448-MAX9650ATA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9650ATA CAD Model

Description

Maxim Integrated MAX9650ATA Overview

The MAX9650ATA is a high-performance, low-power, DirectDrive® stereo headphone amplifier integrated circuit (IC) from Maxim Integrated. Designed to deliver exceptional audio quality with minimal power consumption, the MAX9650ATA is an ideal choice for portable audio devices, such as MP3 players, smartphones, tablets, and other multimedia gadgets.

Key Features

  • DirectDrive Technology: The MAX9650ATA employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and reducing component count.
  • High-Quality Audio Performance: With a high signal-to-noise ratio (SNR) and low distortion, the MAX9650ATA ensures crystal-clear sound, making it perfect for audiophiles and casual listeners alike.
  • Low Power Consumption: Designed to be power-efficient, this IC extends battery life in portable applications, making it suitable for devices where long operational times are crucial.
  • Click-and-Pop Suppression: The amplifier features built-in click-and-pop suppression to enhance the listening experience by minimizing noise when the device is turned on or off.
  • Flexible Power Supply: The MAX9650ATA operates over a wide supply voltage range, accommodating various battery technologies and system power schemes.

Applications

The versatile nature of the MAX9650ATA makes it a perfect fit for a wide range of audio applications. It is commonly used in:

  • Portable Media Players
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Portable Gaming Devices
  • Other Devices Requiring High-Quality Audio Amplification

Technical Specifications

The MAX9650ATA comes in a tiny 8-pin TDFN package, making it suitable for space-constrained applications. It supports a wide range of headphone impedances, ensuring compatibility with most headphones on the market. Its thermal protection and short-circuit protection features provide additional reliability and durability for the end product.

For detailed technical specifications, application notes, and support documentation, it is recommended to consult the official Maxim Integrated datasheets and product guides available on their website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess