The Vishay DG180BP is a single-pole, single-throw (SPST) analog switch designed for a wide range of signal switching applications. This switch offers low on-resistance and fast switching speeds, making it suitable for both analog and digital signals.
Applications
- Audio signal routing
- Video signal switching
- Data acquisition systems
- Communication systems
- Sample-and-hold circuits
- Automatic test equipment (ATE)
Features
- Single-pole, single-throw (SPST) configuration
- Low on-resistance (typically less than 10 ohms)
- Fast switching speeds (turn-on and turn-off times in the nanosecond range)
- Low charge injection
- Wide operating voltage range
- TTL/CMOS compatible logic inputs
- Low power consumption
Benefits
- Minimal signal distortion due to low on-resistance
- Accurate signal switching due to fast switching speeds
- Reduced signal errors due to low charge injection
- Versatile for a wide range of applications due to wide operating voltage range
- Easy integration with digital circuits due to TTL/CMOS compatibility
- Energy-efficient operation due to low power consumption
Additional Details
The Vishay DG180BP is fabricated using a CMOS process, ensuring low power consumption and high reliability. Its low on-resistance minimizes signal attenuation and distortion, preserving signal integrity. The fast switching speeds allow for precise control of signal routing. The low charge injection minimizes errors in sample-and-hold applications. The wide operating voltage range provides flexibility in system design. The TTL/CMOS compatible logic inputs simplify interfacing with digital control circuits. It is available in various surface-mount packages. Absolute maximum ratings should be adhered to. This includes supply voltage ranges and input signal limitations. Appropriate decoupling capacitors should be used on the power supply lines to minimize noise and ensure stable operation.