The MAX9650ATA+TC36 is a high-performance, low-power, DirectDrive®, dual 2.4W, stereo audio amplifier from Maxim Integrated, designed to deliver quality sound with minimal external components. This compact and efficient device is ideal for portable applications where space and power are at a premium, such as mobile phones, tablets, and personal media players.
Key Features
- DirectDrive Technology: Eliminates the need for bulky DC-blocking capacitors, reducing the overall size and cost of the application without compromising audio performance.
- High Output Power: Capable of delivering up to 2.4W per channel into a 4Ω load, providing loud and clear audio for an immersive listening experience.
- High Efficiency: Operates with a high efficiency of 85%, which minimizes power consumption and extends battery life in portable devices.
- Low EMI Emission: Designed to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
- Click-and-Pop Suppression: Features built-in click-and-pop suppression to enhance the audio experience by reducing noises during power-up and shutdown.
- Thermal Protection: Includes thermal overload protection to safeguard the device from damage due to overheating.
Specifications
| Parameter |
Value |
| Output Power (per channel) |
2.4W |
| Load Impedance |
4Ω |
| Efficiency |
85% |
| Supply Voltage |
2.7V to 5.5V |
| Package |
8-pin TDFN |
The MAX9650ATA+TC36 is available in a tiny 8-pin TDFN package, providing a space-saving solution without sacrificing performance. With its combination of power, efficiency, and audio quality, the MAX9650ATA+TC36 is an excellent choice for designers looking to enhance the audio capabilities of their products while maintaining a small footprint.