EN
  • EN
  • DE

MAX14629EETJ+T

Part No MAX14629EETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CURR LOOP PROT 4-20MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Win Source Part Number 701402-MAX14629EETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX14629EETJ+T CAD Model

Description

Maxim Integrated's MAX14629EETJ+T Overvoltage Protector

The MAX14629EETJ+T from Maxim Integrated is a sophisticated overvoltage protection device designed to safeguard low-voltage systems against harmful voltage spikes and surges. This compact and highly efficient component is crucial for ensuring the longevity and reliability of sensitive electronic circuits. With its robust feature set, the MAX14629EETJ+T is an ideal solution for a wide range of applications, including portable devices, consumer electronics, and industrial equipment.

Key Features and Benefits

  • Adjustable Overvoltage Protection: The device offers users the flexibility to set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for various applications.
  • Low On-Resistance: With an ultra-low on-resistance (RON) of just 28mΩ (typical), the MAX14629EETJ+T allows for minimal voltage drop and power loss, which is critical for maintaining efficiency in power-sensitive designs.
  • Wide Operating Voltage Range: This overvoltage protector operates over a broad voltage range of 6V to 28V, making it suitable for a multitude of devices operating within this spectrum.
  • Fast Response Time: The MAX14629EETJ+T reacts swiftly to overvoltage events, providing rapid protection that helps prevent damage to downstream components.
  • Low Quiescent Current: The device's low quiescent current ensures minimal power consumption when in standby mode, which is particularly beneficial for battery-operated devices.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection adds an extra layer of safety, preventing the device from overheating during fault conditions.

Package and Reliability

The MAX14629EETJ+T is offered in a compact, 16-pin TQFN package with exposed pad, designed for optimal thermal performance and space-saving on PCBs. Maxim Integrated guarantees high reliability and performance consistency, which is reflected in the device's wide operating temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

With its versatile protection features, the MAX14629EETJ+T is well-suited for a variety of applications, including:

  • USB Ports and Peripherals
  • Notebook and Desktop Computers
  • Portable Electronics
  • Set-Top Boxes
  • Industrial Control Systems

Whether you are designing consumer gadgets or industrial machinery, the MAX14629EETJ+T from Maxim Integrated provides a reliable, high-performance solution for overvoltage protection, ensuring your products operate safely and effectively under all conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess