EN
  • EN
  • DE

MAX9643UATA+T

Part No MAX9643UATA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier 1 Circuit
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Family Name MAX9643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX9643UATA+TDKR, MAX9643UATA+TCT, MAX9643UATAT, MAX9643UATA+TTR, MAX9643UATA+T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882660-MAX9643UATA+T
Ultra Librarian 3D Model Ultra Librarian MAX9643UATA+T CAD Model

Description

Maxim Integrated MAX9643UATA+T High-Speed Operational Amplifier

The Maxim Integrated MAX9643UATA+T is a state-of-the-art high-speed operational amplifier designed for a wide range of applications that require fast settling times, high output drive, and precision. This operational amplifier is an ideal choice for professional-grade audio equipment, active filters, data acquisition systems, and other high-performance analog circuits.

Featuring a wide bandwidth of 200MHz and a slew rate of 600V/µs, the MAX9643UATA+T can handle rapid signal changes with ease, making it perfect for video processing and high-speed signal conditioning. Its low-distortion characteristics ensure accurate signal amplification without compromising the integrity of the original signal.

With a low input bias current of 1pA and an input offset voltage of just 0.25mV, the MAX9643UATA+T provides precision performance that is essential for sensitive applications such as medical instrumentation and sensor interfaces. The device operates from a single 4.5V to 11V power supply or dual ±2.25V to ±5.5V supplies, offering flexibility in system design.

The MAX9643UATA+T comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Additionally, it features rail-to-rail outputs, which maximize the dynamic range in low supply voltage applications. This operational amplifier also includes a shutdown mode, reducing the supply current to 0.1µA and extending battery life in portable devices.

With its robust performance and versatile features, the Maxim Integrated MAX9643UATA+T operational amplifier is an excellent choice for designers looking to enhance the speed and accuracy of their analog signal processing without compromising on power efficiency or space.

Key features of the MAX9643UATA+T include:

  • 200MHz -3dB bandwidth
  • 600V/µs slew rate
  • Low distortion and high precision
  • Flexible power supply options
  • Compact 8-pin µMAX package
  • Rail-to-rail output
  • Shutdown mode for power conservation

Whether it's for professional audio, video, or high-speed control systems, the Maxim Integrated MAX9643UATA+T operational amplifier is a reliable and high-performing component that delivers exceptional results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4751 $64.9502
5+ $26.6459 $133.2295
7+ $25.8131 $180.6917
10+ $24.9803 $249.8030
12+ $24.1476 $289.7712
17+ $21.6505 $368.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess