EN
  • EN
  • DE

MAX9634HEUK+T

Part No MAX9634HEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Current Sense Amplifier Circuit - SOT-23-5
Manufacturer Maxim Integrated
Series NanoPower
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX9634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX9634HEUK+T-ND, MAX9634HEUKT, MAX9634HEUK+TDKR, MAX9634HEUK+TTR, MAX9634HEUK+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844409-MAX9634HEUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9634HEUK+T CAD Model

Description

Product Overview: MAX9634HEUK+T from Maxim Integrated

The MAX9634HEUK+T is a high-performance, low-power, precision unidirectional current-sense amplifier from Maxim Integrated. Designed with advanced technology, this compact and efficient component is perfect for a wide range of applications, including power management, battery charging, and overcurrent protection systems. With its tiny form factor and precision measurement capabilities, the MAX9634HEUK+T is an ideal choice for space-constrained designs where accuracy and power efficiency are critical.

Key Features

  • High Accuracy: The MAX9634HEUK+T offers a high accuracy current-sense amplifier with a maximum input offset voltage of just 250µV at +25°C, which ensures precise current measurement in your applications.
  • Low Power Consumption: With a quiescent current of only 1µA, this device is optimized for battery-powered and energy-sensitive systems, helping to extend the operational life of your product.
  • Wide Voltage Range: The device operates over a wide supply voltage range of 2.7V to 28V, providing flexibility in various operating conditions and making it suitable for both low and high-voltage applications.
  • High-Side Current Sensing: The ability to measure current at the high side of the load allows for ground disturbance-free current measurement, which is crucial for accurate system monitoring and control.
  • Small Package: Encased in a 5-pin SOT-23 package, the MAX9634HEUK+T is designed for space-saving on the PCB, enabling its use in compact electronic devices.

Applications

  • Portable and Battery-Powered Equipment
  • Smartphones and Wearable Devices
  • Power Management Systems
  • Overcurrent and Fault Protection Circuits
  • Charging and Power Distribution Units

The MAX9634HEUK+T is engineered to meet the stringent requirements of modern electronics, offering designers a reliable and versatile component for their current sensing needs. Maxim Integrated's commitment to quality ensures that this current-sense amplifier delivers consistent performance, making it a smart choice for innovative and efficient electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3914 $52.6968
28+ $3.6032 $100.8896
43+ $3.4906 $150.0958
60+ $3.3780 $202.6800
77+ $3.2654 $251.4358
103+ $2.9276 $301.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,633 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess