The GT24C512A-2UDLI-TR is a 512 Kbit (64K x 8) CMOS Serial EEPROM from Giantec. This device utilizes the standard 2-wire I2C serial interface, which allows for easy connection and communication with microcontrollers and other I2C-compatible devices. It is designed for applications that require non-volatile storage of configuration parameters, user settings, and data logging.
Applications:
- Consumer Electronics (e.g., Smart TVs, Set-top boxes, Blu-ray players)
- Industrial Control Systems (e.g., PLCs, HMI panels, Data acquisition)
- Automotive Electronics (e.g., Car infotainment systems, Telematics)
- Medical Devices (e.g., Patient monitoring equipment, Diagnostic tools)
- Networking Equipment (e.g., Routers, Switches)
Features:
- 512 Kbit (64K x 8) memory organization
- Standard 2-wire I2C serial interface
- Wide operating voltage range: 1.7V to 5.5V
- Low power consumption
- Schmitt trigger, filtered inputs for noise suppression
- Page write mode (up to 128 bytes)
- Write protect pin for hardware data protection
- High reliability with 1,000,000 erase/write cycles endurance
- Data retention: 100 years
- Available in SOP8 and TSSOP8 packages
- RoHS compliant
Benefits:
- Easy to Interface: The I2C interface simplifies integration with microcontrollers and other devices.
- Low Power: Makes it ideal for battery-powered applications and energy-conscious designs.
- Reliable Storage: Provides non-volatile storage for critical data with high endurance and long retention.
- High Capacity: Offers a significant amount of storage for various applications.
- Secure Data: The write protect pin prevents accidental data corruption.
Additional Details:
The GT24C512A-2UDLI-TR supports both byte and page write operations. The page write mode allows writing up to 128 bytes in a single operation, significantly improving write performance. The device also incorporates a write protect pin to safeguard data against unintended modifications. The 2UDLI-TR designation refers to the specific package type, temperature grade, and packaging method. For comprehensive specifications, including timing characteristics and electrical parameters, consult the manufacturer's datasheet.