EN
  • EN
  • DE

SN75LBC180N

Part No SN75LBC180N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DRIVER/REC 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 45mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 030551-SN75LBC180N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC180N CAD Model

Description

Product Overview: SN75LBC180N

The SN75LBC180N is a robust differential bus transceiver designed by Texas Instruments to facilitate bidirectional communication on balanced transmission lines. It is an integral component for designers working on industrial control systems, networks, and telecommunication interfaces that require high-speed data transfer and noise immunity.

Key Features

  • Interface Type: RS-485/RS-422
  • Signaling Rate: Capable of achieving up to 30 Mbps
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Package: PDIP (Plastic Dual-In-Line Package) with 14 pins
  • ESD Protection: Provides robust electrostatic discharge protection
  • Low Power Consumption: Ideal for power-sensitive applications
  • Failsafe Receiver: Ensures a high logic level on receiver output when inputs are open or shorted
  • Thermal Shutdown Protection: Guards against excessive power dissipation

Applications

The SN75LBC180N is suitable for a wide array of applications that require reliable data transmission even in harsh environments. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Interfaces
  • Fieldbus Networks

Quality and Reliability

Texas Instruments is known for their commitment to quality and the SN75LBC180N is no exception. This product has been rigorously tested to meet high standards of performance and reliability. It is designed to provide long-term stability and consistent operation, making it a trusted choice for critical communication systems.

Ordering Information

The SN75LBC180N is available for order through Texas Instruments' website or authorized distributors. Detailed specifications, datasheets, and support resources can also be found online to assist with the integration of this transceiver into your designs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess