EN
  • EN
  • DE

MAX9532AUB/V+T

Part No MAX9532AUB/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series DirectDrive®
Package Tape & Reel
Product Status Obsolete
Applications Automotive Systems
Number of Circuits 1
Current - Supply 15 mA
Current - Output / Channel 90 mA
Voltage - Supply, Single/Dual (±) 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9532
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707416-MAX9532AUB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9532AUB/V+T CAD Model

Description

The MAX9532AUB/V+T is a high-performance, low-power, analog video filter amplifier from Maxim Integrated, designed to cater to the demanding requirements of video and broadcast applications. This integrated circuit (IC) is specifically engineered to provide optimal signal conditioning for video signals, ensuring clear and sharp image quality for a variety of electronic devices.

Key Features

  • High-Quality Video Filtering: The MAX9532AUB/V+T includes integrated low-pass filters that are essential for removing unwanted noise and artifacts from video signals, resulting in cleaner and more professional-looking video output.
  • Low Power Consumption: This device is optimized for low power operation, making it an excellent choice for battery-powered devices where power efficiency is crucial.
  • Small Form Factor: Housed in a microMAX-10 package, the MAX9532AUB/V+T offers a compact footprint, which is particularly beneficial for space-constrained applications.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The versatile nature of the MAX9532AUB/V+T makes it suitable for a wide array of applications, including:

  • Security and surveillance systems
  • Portable and handheld video devices
  • Automotive rear-view cameras
  • Video conferencing equipment
  • Television and set-top boxes

Technical Specifications

The MAX9532AUB/V+T boasts an impressive set of technical specifications that ensure its efficacy in processing video signals:

  • Supply Voltage Range: Typically +5V
  • Low quiescent current for power-sensitive applications
  • Integrated shutdown feature for additional power savings
  • Lead(Pb)-free and RoHS-compliant package for environmental consideration

In summary, the MAX9532AUB/V+T from Maxim Integrated is a sophisticated, feature-rich video filter amplifier that meets the stringent requirements of modern video applications. Its combination of high-quality filtering, low power consumption, and compact design makes it a top choice for designers and engineers looking to enhance the performance of their video processing systems.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3830 $66.9150
11+ $10.9806 $120.7866
17+ $10.6376 $180.8392
23+ $10.2945 $236.7735
30+ $9.9515 $298.5450
39+ $8.9224 $347.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess